General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Zener Diode 26.9V 500mW ±2% Through Hole ALF2
Nexperia NZX27B - Zener Diode, 26.9V, 2.6%, 0.5W, Unidirectional
Nexperia B.V. | DigiKey | Rochester Electronics | |
---|---|---|---|
Product Category | Zener Diodes | Diodes | Zener Diodes |
Product Number | NZX27B,133 | NZX27B,133-ND | NZX27B,133 |
Product Name | Single Zener diodes | Single Zener Diodes | |
Package | SOD27 | SOD27 | |
RoHS Compliant | RoHS | RoHS | |
VZ | 26.2 to 27.6 volts |