onsemi Diodes - Zener - Single - BZX84C2V7LT1G BZX84C2V7LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012537-BZX84C2V7LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C2V7LT1G - 012537-BZX84C2V7LT1G - Win Source Electronics
Yishun, Singapore
Diodes - Zener - Single - BZX84C2V7LT1G
012537-BZX84C2V7LT1G
Diodes - Zener - Single - BZX84C2V7LT1G 012537-BZX84C2V7LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012537-BZX84C2V7LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012537-BZX84C2V7LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Supplier's Site Datasheet
Single Zener Diodes - BZX84C2V7LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V7LT1GOSTR-ND
Single Zener Diodes BZX84C2V7LT1GOSTR-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Supplier's Site Datasheet
Single Zener Diodes - BZX84C2V7LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V7LT1GOSDKR-ND
Single Zener Diodes BZX84C2V7LT1GOSDKR-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Supplier's Site Datasheet
Single Zener Diodes - BZX84C2V7LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V7LT1GOSCT-ND
Single Zener Diodes BZX84C2V7LT1GOSCT-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Supplier's Site Datasheet
 - BZX84C2V7LT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.7V, 7.41%, 0.25W, Unidirectional, TO-236AB

Zener Diode, 2.7V, 7.41%, 0.25W, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C2V7LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C2V7LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C2V7LT1G
DIODE ZENER 2.7V 250MW SOT23-3

DIODE ZENER 2.7V 250MW SOT23-3

Supplier's Site
Discrete Semiconductor - BZX84C2V7LT1G - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
BZX84C2V7LT1G
Discrete Semiconductor BZX84C2V7LT1G
DIODE ZENER 2.7V 225MW SOT23-3

DIODE ZENER 2.7V 225MW SOT23-3

Supplier's Site Datasheet
 - 5450602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Voltage Tolerance of 2% (BZX84B) and approx. 5% (BZX84C). Surface Mount case: SOT-23 Nominal Zener Voltage = 2.7V Diode Configuration = Single Number of Elements per Chip = 1 Mounting Type = Surface Mount Maximum Power Dissipation = 300 mW Package Type = SOT-23 Zener Type = Voltage Regulator Zener Voltage Tolerance = 7% Pin Count = 3 Test Current = 5mA

Zener Voltage Tolerance of 2% (BZX84B) and approx. 5% (BZX84C). Surface Mount case: SOT-23
Nominal Zener Voltage = 2.7V
Diode Configuration = Single
Number of Elements per Chip = 1
Mounting Type = Surface Mount
Maximum Power Dissipation = 300 mW
Package Type = SOT-23
Zener Type = Voltage Regulator
Zener Voltage Tolerance = 7%
Pin Count = 3
Test Current = 5mA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C2V7LT1G
Zener Diodes BZX84C2V7LT1G
Zener Diodes 2.7V 250mW

Zener Diodes 2.7V 250mW

Supplier's Site Datasheet
Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi - 45J0635 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi
45J0635
Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi 45J0635
ZENER DIODE, 225mW, 2.7V, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 2.7V, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi - 04X5976 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
04X5976
Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi 04X5976
DIODE, ZENER, 2.7V, 225MW, SOT-23-3; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 225MW, SOT-23-3; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, ZENER 225MW 2.7V SOT23 PKG - 70100401 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 225MW 2.7V SOT23 PKG
70100401
DIODE, ZENER 225MW 2.7V SOT23 PKG 70100401
DIODE, ZENER 225MW 2.7V SOT23 PKG

DIODE, ZENER 225MW 2.7V SOT23 PKG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012537-BZX84C2V7LT1G BZX84C2V7LT1GOSTR-ND BZX84C2V7LT1G BZX84C2V7LT1G BZX84C2V7LT1G 5450602 BZX84C2V7LT1G 45J0635 04X5976 70100401
Product Name Diodes - Zener - Single - BZX84C2V7LT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Discrete Semiconductor Zener Diodes Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi DIODE, ZENER 225MW 2.7V SOT23 PKG
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms
PD 225 milliwatts 300 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

15KPA-HRA Series - 15KPA40CA-HRA - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 65.8 volts
VBR 48.9 volts
View Details
2 suppliers
1W 18V, SOD-123FL, High Power Zener Diode - KDZV18B - ROHM Semiconductor GmbH
Specs
Package PMDUM
Pin Count 2
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
6 suppliers
 - 1220273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package PowerDI 323
IF 1000 mA
View Details