Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener 1N4752A-TR

Description
DIODE ZENER 33V 1.3W DO41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N4752A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4752A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4752A-TR
DIODE ZENER 33V 1.3W DO41

DIODE ZENER 33V 1.3W DO41

Supplier's Site
Diodes - Zener - Single - 1N4752A-TR - 1002178-1N4752A-TR - Win Source Electronics
Yishun, Singapore
Diodes - Zener - Single - 1N4752A-TR
1002178-1N4752A-TR
Diodes - Zener - Single - 1N4752A-TR 1002178-1N4752A-TR
Manufacturer: Vishay Win Source Part Number: 1002178-1N4752A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002178-1N4752A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Single Zener Diodes - 112-1N4752A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4752A-TR-ND
Single Zener Diodes 112-1N4752A-TR-ND
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Supplier's Site Datasheet
Single Zener Diodes - 112-1N4752A-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4752A-TRCT-ND
Single Zener Diodes 112-1N4752A-TRCT-ND
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4752A-TR
Zener Diodes 1N4752A-TR
Zener Diodes 33 Volt 1.3 Watt

Zener Diodes 33 Volt 1.3 Watt

Supplier's Site Datasheet
Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA - 70061626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA
70061626
Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA 70061626
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay - 22H4362 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay
22H4362
Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay 22H4362
ZENER DIODE, 1.3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4752A-TR 1002178-1N4752A-TR 112-1N4752A-TR-ND 1N4752A-TR 70061626 22H4362
Product Name Discrete Semiconductor Products - Diodes - Zener Diodes - Zener - Single - 1N4752A-TR Single Zener Diodes Zener Diodes Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-41 DO-41; DO-41
VZ 33 volts 33 volts
ZZT 45 ohms
IR 5 mA 0.0050 mA 7.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE540CA - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 740 volts
VBR 567 volts
View Details
5 suppliers
24V, SOT-23, Bi-Directional, Automotive Transient Voltage Suppressor (AEC-Q101 Qualified) - ESD27VHYFH - ROHM Semiconductor GmbH
Specs
Configuration Single
RoHS Compliant RoHS
Package SSD3
View Details
Single Zener diodes in a SOD123 package - BZT52-B9V1J - Nexperia B.V.
Specs
Package SOD-123; SOD123
RoHS Compliant RoHS
VZ 8.92 to 9.28 volts
View Details
5 suppliers
 - 1219500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
IF 500 mA
VR 75 volts
View Details