DIODE SCHOTTKY 100V 150MA SOD123
Schottky Diodes & Rectifiers schottky diode
High power, efficiency and density.
Maximum Continuous Forward Current = 150mA
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 100V
Mounting Type = Surface Mount
Package Type = SOD-123
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Length = 2.85mm
High power, efficiency and density.
Maximum Continuous Forward Current = 150mA
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 100V
Mounting Type = Surface Mount
Package Type = SOD-123
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Length = 2.85mm
Delivery on production packaging - Reel. This product is non-returnable.
100V 1V@250mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Manufacturer: STMicroelectronics
Win Source Part Number: 107018-BAT46ZFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAT46
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAT46W-TP; BAT46W-V-GS18; BAT46W-E3-18; BAT46W-E3-08;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 150MA SOD123
LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
Product Number | BAT46ZFILM | BAT46ZFILM | 7146850 | BAT46ZFILM | 497-5559-1-ND | 107018-BAT46ZFILM | BAT46ZFILM |
Product Name | Discrete Semiconductor | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Diodes, Rectifiers - Single - BAT46ZFILM | Discrete Semiconductor Products - Diodes - Rectifiers | |
Rectifier Configuration / Technology | Bridge; Schottky | Schottky | |||||
Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | ||
Life Cycle Stage | Active | Active | Active | ||||
IR | 0.0050 mA |