RS Components, Ltd. 1220868

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1220868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes while possessing the thermal stability and high reliability characteristics of PN epitaxial diodes. Maximum Continuous Forward Current = 200mA Diode Configuration = Single Number of Elements per Chip = 1 Peak Reverse Repetitive Voltage = 30V Mounting Type = Surface Mount Package Type = SOT-323 (SC-70) Diode Type = Schottky Diode Technology = Schottky Pin Count = 3 Maximum Forward Voltage Drop = 1V

Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes while possessing the thermal stability and high reliability characteristics of PN epitaxial diodes.
Maximum Continuous Forward Current = 200mA
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOT-323 (SC-70)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 1V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rectifiers
Product Number 1220868
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

 - 1333384P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
 - 1221460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
Package SOD-323; SOD-323
View Details
 - 1222864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package PowerDI 123
IF 1000 mA
View Details
 - 1335605P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package PowerDI 123
IF 1000 mA
View Details