Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes while possessing the thermal stability and high reliability characteristics of PN epitaxial diodes.
Diode Configuration = Single
Maximum Continuous Forward Current = 30mA
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 40V
Mounting Type = Surface Mount
Package Type = SOD-323
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Maximum Forward Voltage Drop = 370mV
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Rectifiers |
Product Number | 7514966P |
Rectifier Configuration / Technology | Schottky |