RS Components, Ltd. 1219958

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1219958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes. While possessing the thermal stability and high reliability characteristics of PN epitaxial diodes. Diode Configuration = Single Maximum Continuous Forward Current = 500mA Number of Elements per Chip = 1 Peak Reverse Repetitive Voltage = 60V Mounting Type = Surface Mount Package Type = SOT-23 Diode Technology = Schottky Diode Type = Schottky Pin Count = 3 Length = 3.05mm

Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes. While possessing the thermal stability and high reliability characteristics of PN epitaxial diodes.
Diode Configuration = Single
Maximum Continuous Forward Current = 500mA
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 60V
Mounting Type = Surface Mount
Package Type = SOT-23
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Length = 3.05mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rectifiers
Product Number 1219958
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SMC
IF 3000 mA
VR 100 volts
View Details
 - 1219611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123
IF 500 mA
View Details
 - 1219464 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1220842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMB; DO-214AA (SMB)
IF 2000 mA
View Details