Manufacturer: Vishay
Win Source Part Number: 028034-SB540-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial, Industrial
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt
Diode Schottky 40V 5A Through Hole DO-201AD
Diode Schottky 40V 5A Through Hole DO-201AD
SCHOTTKY DO201 40V 5A 150C
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 5A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 40V
Mounting Type = Through Hole
Package Type = DO-201AD
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Length = 10mm
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Diode Configuration = Single
Maximum Continuous Forward Current = 5A
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 40V
Mounting Type = Through Hole
Package Type = DO-201AD
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 2
Length = 10mm
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 5A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 40V
Mounting Type = Through Hole
Package Type = DO-201AD
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Length = 10mm
Delivery on production packaging - Reel. This product is non-returnable.
5A,40V,AXIAL,SCHOTTK
SCHOTTKY RECTIFIER, 5A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
RECT, SCHOTTKY, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
Product Number | 028034-SB540-E3/54 | SB540-E3/54 | SB540-E3/54GICT-ND | SB540-E3/54 | 7000915 | 70217616 | 77K2144 | 98T4322 |
Product Name | Diodes, Rectifiers - Single - SB540-E3/54 | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | 5A,40V,AXIAL,SCHOTTKY RECT | Schottky Rectifier, 5A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rect, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | |
Life Cycle Stage | Active | Active | ||||||
Package | DO-201; DO-201AD | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD | ||
VF | 0.4800 volts | 0.4800 volts | 0.4800 volts | 0.4800 volts | ||||
Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |