High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Maximum Continuous Forward Current = 3A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOD-128
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 2
Maximum Forward Voltage Drop = 360mV
Delivery on production packaging - Reel. This product is non-returnable.
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Maximum Continuous Forward Current = 3A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOD-128
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 2
Maximum Forward Voltage Drop = 360mV
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Diode Configuration = Single
Maximum Continuous Forward Current = 3A
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOD128
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Maximum Forward Voltage Drop = 360mV
DIODE, SCHOTTKY RECTIFIER, 30V, 3A, SOD128; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single
RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rectifiers | Rectifiers | Rectifiers |
Product Number | 7805391P | 1242391 | 84R0274 |
Product Name | Diode, Schottky Rectifier, 30V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia | ||
Rectifier Configuration / Technology | Schottky | Schottky | Schottky |
Package | SOD-128 | SOD128 | SOD-128 |
IF | 3000 mA | 3000 mA | 3000 mA |