CoolSiC™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the new family of products shows improved efficiency over all load conditions, resulting from both the improved thermal characteristics and a lower figure of merit (Q c x V f).
The new CoolSiC™ Generation 5 has been designed to complement our 650V CoolMOS™ families: this ensures meeting the most stringent application requirements in this voltage range.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
1
2
3
4
5
The Infineon thinQ!⢠Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Diode Configuration = Single
Maximum Continuous Forward Current = 16A
Number of Elements per Chip = 1
Mounting Type = Through Hole
Package Type = TO-247
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 2.1V
Length = 16.13mm
The Infineon thinQ!⢠Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Diode Configuration = Single
Maximum Continuous Forward Current = 16A
Number of Elements per Chip = 1
Mounting Type = Through Hole
Package Type = TO-247
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 2.1V
Length = 16.13mm
Delivery on production packaging - Tube. This product is non-returnable.
Infineon Technologies AG | RS Components, Ltd. | |
---|---|---|
Product Category | Schottky Diodes | Rectifiers |
Product Number | IDW16G65C5 | 1107140 |
Product Name | CoolSiC™ Schottky Diodes | |
Life Cycle Stage | active and preferred | |
Package | TO-247; PG-TO247-3 | TO-247; TO-247 |
RoHS Compliant | RoHS | |
VF | 1.5 volts |