Planar Schottky barrier rectifiers with an integrated guard ring for stress protection, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG4010ET - 1A very low VF MEGA Schottky barrier rectifiers
Diode Schottky 40V 1A (DC) Surface Mount TO-236AB
Diode Schottky 40V 1A (DC) Surface Mount TO-236AB
Diode Schottky 40V 1A (DC) Surface Mount TO-236AB
DIODE SCHOTTKY 40V 1A TO236AB
Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
Product Number | PMEG4010ET,215 | PMEG4010ET,215 | 1727-3847-2-ND | PMEG4010ET,215 |
Product Name | 40 V, 1 A very low VF Schottky barrier rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
Rectifier Configuration / Technology | Schottky | |||
Package | SOT23; SOT23 | SOT23 | ||
RoHS Compliant | RoHS | RoHS | ||
IR | 0.1000 mA |