Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB
DIODE ARR SCHOT 100V 10A TO220FP
Schottky Diodes & Rectifiers 20A 100V
Manufacturer: ON Semiconductor
Win Source Part Number: 044295-MBRF20100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 100V TO220F
Diode,Dual,20A,100V,
Diode,Dual,20A,100V,
Diode,Dual,20A,100V,
Delivery on production packaging - Tube. This product is non-returnable.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes
Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Win Source Electronics | LIXINC Electronics Co., Limited | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
Product Number | MBRF20100CTG | MBRF20100CTG | MBRF20100CTG | 044295-MBRF20100CTG | MBRF20100CTG | 221361 | MBRF20100CTGOS-ND | 26K3686 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - MBRF20100CTG | Discrete Semiconductor | Diode Arrays | Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi | ||
Package | TO-220; TO-220 3 LEAD FULLPAK | TO-220 | TO-220-3 FP | TO-220; TO-220FP | TO-220F | TO-220; TO-220-3 Full Pack | TO-220 | |
Life Cycle Stage | Active | Active | Active | Active | ||||
RoHS Compliant | RoHS | RoHS | ||||||
VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||||
Diode Type | Schottky; Schottky | Schottky |