Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
RECTIFIERS
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
35MB120A -- BRIDGE RECTIFIER
New Jersey Semi-Conductor Products, Inc.
Bridge Rectifier
35MB120A
New Jersey Semi-Conductor Products, Inc.
Done
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
Bridge Rectifier
35MB120A
Bridge Rectifier
35MB120A
Diode Rectifier Bridge Single 1.2KV 35A 4-Pin
Diode Rectifier Bridge Single 1.2KV 35A 4-Pin
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Rectifiers
Product Number
35MB120A
Product Name
Bridge Rectifier
V
RRM
1200 volts
I
FSM
500 amps
I
R
0.0100 mA
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
1220905
Specs
Package
SOD-123; SOD-123
Pin Count
2
V
Z
3.3 volts
View Details
Voltage Multipliers, Inc.
Axial-Lead Glass-Bodied High Voltage Diode
Z50SG
Specs
Life Cycle Stage
Maturity
Package
Axial-Leaded, Glass
V
F
8.5 volts
View Details
Nexperia B.V.
40 V, 1 A very low VF Schottky barrier rectifier
PMEG4010CEH-QX
Specs
Rectifier Configuration / Technology
Schottky
Package
SOD-123; SOD123F
RoHS Compliant
RoHS
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TS808C06R
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.5800 volts
View Details