Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
RECTIFIERS
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
1N4433A -- BRIDGE RECTIFIER
New Jersey Semi-Conductor Products, Inc.
Bridge Rectifier
1N4433A
New Jersey Semi-Conductor Products, Inc.
Done
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
Bridge Rectifier
1N4433A
Bridge Rectifier
1N4433A
Diode Rectifier Bridge Single 400V 10A
Diode Rectifier Bridge Single 400V 10A
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Rectifiers
Product Number
1N4433A
Product Name
Bridge Rectifier
V
RRM
400 volts
I
FSM
100 amps
I
R
0.0100 mA
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
High Voltage Diode ≥2000V
DNA30EM2200PZ
Specs
Package
TO-263AB (D2Pak) (2HV)
View Details
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 22CGQ045
22CGQ045
Specs
Package
M-TO254-3
Life Cycle Stage
active and preferred
View Details
3
suppliers
ROHM Semiconductor GmbH
150mW 6.8V, SOD-523, Zener Diode
EDZV6.8B
Specs
Package
EMD2M_T2R
Pin Count
2
RoHS Compliant
RoHS
View Details
2
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TS862C08R
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.7600 volts
View Details