Bridge Rectifiers 800V 10A Bridge Rectifier
BRIDGE 1-PH GBU 800V 10A 150C
Bridge Rectifiers 800V 10A Bridge Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|
Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
Product Number | 347-GBU10K | GBU10K | GBU10K | GBU10K |
Product Name | Bridge Rectifiers 800V 10A Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers ,800V,10A,Standard,GBU |
Diode Type | Single Phase | |||
RoHS Compliant | RoHS | |||
VF | 1.1 volts | 1.1 volts | ||
IF | 10000 mA | |||
VR | 800 volts |