Diode Array 1 Pair Common Cathode Schottky 200V 60A Chassis Mount TO-249AB
Schottky Diodes & Rectifiers 200V 120A Standard
DIODE MOD SCHOT 200V 60A TO249AB
SCHOTTKY RECTIFIER MODULES, 120A, 200V, TO-249AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:120A; Forward Voltage Max:920mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
Product Number | FST120200-ND | FST120200 | FST120200 | 29X7054 | FST120200 |
Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Modules, 120A, 200V, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,200V,120A,Standard,TO-249AB |
Arrangement | Common Catode | ||||
RoHS Compliant | RoHS | RoHS | |||
Tj | -55 to 150 C (-67 to 302 F) | ||||
Package | TO-249AB | TO-249AB | |||
Life Cycle Stage | Active |