DIODE MOD SCHOT 150V 200A 2TOWER
Schottky Diodes & Rectifiers 150V 400A Forward
Diode Array 1 Pair Common Cathode Schottky 150V 200A Chassis Mount Twin Tower
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, MODULE, 400A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:400A; Forward Voltage Max:880mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Twin Tower; No. of Pins:3Pins RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
Product Number | MBR400150CT | MBR400150CT | MBR400150CT-ND | MBR400150CT | 29X7204 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Rectifier ,150V,400A,Forward,Twin Tower | Schottky Rectifier, Module, 400A, 150V; Repetitive Peak Reverse Voltage Genesic Semiconductor |
Life Cycle Stage | Active | ||||
VF | 0.8800 volts | 0.8800 volts | |||
Arrangement | Common Catode | ||||
RoHS Compliant | RoHS | RoHS | |||
Tj | -55 to 150 C (-67 to 302 F) |