Fuji Electric Corp. of America Rectifier Diodes, Type FRD Model: FDRW35S60L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Edison, NJ, United States
Rectifier Diodes, Type FRD
Model: FDRW35S60L
Rectifier Diodes, Type FRD Model: FDRW35S60L
The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The Super Low Loss Diode (LLD) series for PFC circuits is an improvement in the VF-trr trade-off line of the conventional type. As a result of having a balanced shorter trr with a lower VF than the conventional Super LLD-1 for CCM-PFC, the Super LLD series has a restrained temperature rise and low loss of MOSFET + Diode.

The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The Super Low Loss Diode (LLD) series for PFC circuits is an improvement in the VF-trr trade-off line of the conventional type. As a result of having a balanced shorter trr with a lower VF than the conventional Super LLD-1 for CCM-PFC, the Super LLD series has a restrained temperature rise and low loss of MOSFET + Diode.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Rectifiers
Product Number Model: FDRW35S60L
Product Name Rectifier Diodes, Type FRD
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details