Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
BRIDGE RECT 1PHASE 800V 25A GBPC
Bridge Rectifiers 800 V - 25 A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|
Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
Product Number | 1242-1270-ND | GBPC2508T | GBPC2508T | GBPC2508T |
Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers ,800V,25A,Standard,GBPC-T |
Rectifier Configuration / Technology | Bridge | Bridge |