DBB08 - Bridge Rectifier Diode, 1 Phase, 0.5A, 600V
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMD
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMD
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMD
BRIDGE RECT 1P 600V 800MA 4SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 112897-DBB08G-TM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 400mA
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes |
Product Number | DBB08G-TM-E | DBB08G-TM-EOSDKR-ND | DBB08G-TM-E | 112897-DBB08G-TM-E |
Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers - DBB08G-TM-E | |
Life Cycle Stage | OBS | Removed | ||
RoHS Compliant | RoHS | |||
Rectifier Configuration / Technology | Bridge | |||
Package | 4-SMD, Gull Wing |