Bourns, Inc. Rectifier Diodes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diodes -  - Bourns, Inc.
Riverside, CA, USA
Rectifier Diodes
Rectifier Diodes
The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small signal 0603, 1005 and 1206 Chip Diodes are lead free with Cu/Ni/Au plated terminations while the other packages (SMA, SMB, SMC, 1408, 1607, 2010, 2419, 8L NSOIC, 16L NSOIC, SOT23, SOT23-6, 16L WSOIC) use 100% Tin terminations. All Bourns® diodes are compatible with lead free manufacturing processes, conforming to many industry and government regulations on lead free components. Bourns® Chip Diodes conform to JEDEC standards, are easy to handle on standard pick and place equipment and their flat configuration minimizes rollaway. Advantages The Chip Diode product range provides distinct advantages over some of our competitors, such as: Package Size: The Chip Diodes 0603, 1005, 1206, 1408, 2010 are leadless, allowing designers to make real estate savings on PCB layouts. Environmental: All Bourns® diodes are RoHS compliant and units meet many worldwide industry and government regulations on lead free components. Manufacturing Friendly: Chip Diodes allow the use of industry standard pick & place equipment. The Chip Diode package makes it easy to handle and the flat configuration minimizes rollaway in production operations.

The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative packaging technologies. Functional integration and miniaturization is the key to success!
To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small signal 0603, 1005 and 1206 Chip Diodes are lead free with Cu/Ni/Au plated terminations while the other packages (SMA, SMB, SMC, 1408, 1607, 2010, 2419, 8L NSOIC, 16L NSOIC, SOT23, SOT23-6, 16L WSOIC) use 100% Tin terminations. All Bourns® diodes are compatible with lead free manufacturing processes, conforming to many industry and government regulations on lead free components.
Bourns® Chip Diodes conform to JEDEC standards, are easy to handle on standard pick and place equipment and their flat configuration minimizes rollaway.

Advantages

The Chip Diode product range provides distinct advantages over some of our competitors, such as:

  • Package Size: The Chip Diodes 0603, 1005, 1206, 1408, 2010 are leadless, allowing designers to make real estate savings on PCB layouts.
  • Environmental: All Bourns® diodes are RoHS compliant and units meet many worldwide industry and government regulations on lead free components.
  • Manufacturing Friendly: Chip Diodes allow the use of industry standard pick & place equipment. The Chip Diode package makes it easy to handle and the flat configuration minimizes rollaway in production operations.
Supplier's Site

Technical Specifications

  Bourns, Inc.
Product Category Rectifiers
Product Name Rectifier Diodes
Rectifier Type Full-wave
Rectifier Configuration / Technology Bridge; Schottky
Package DO-216A, 2010, 214C
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Bridges Half-And Full-Controlled - MCMA240UI1600PED - Littelfuse, Inc.
Specs
Rectifier Configuration / Technology Bridge
Package E2-Pack-PFP
IFSM 1500 amps
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA40HF60CSCS - HFA40HF60CSCS - Infineon Technologies AG
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package C-CCN-3
Life Cycle Stage active and preferred
View Details
250mW, 3.9V, SOT-23, Automotive Zener Diode (BZX84C series) - BZX84C3V9LYFH - ROHM Semiconductor GmbH
Specs
Package SSD3M
Pin Count 3
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details