IC PARITY GEN/CHKER 9-BIT 14SOP
Parity Generator 9-Bit 14-SOP
IC PARITY GEN/CHKER 9-BIT 14SOP
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|
Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
Product Number | 74AC280SJ-ND | 74AC280SJ | 74AC280SJ |
Product Name | Parity Generators and Checkers | Parity Generators and Checkers | Logic - Parity Generators and Checkers |
Number of Bits | 9 | ||
Package Type | SOIC; 14-SOIC (0.209", 5.30mm Width) | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
Pin Count | 14 |