Decoder/Demultiplexe
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = 74ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 15
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 6.198 x 1.499mm
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = 74ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 15
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 6.198 x 1.499mm
Delivery on production packaging - Reel. This product is non-returnable.
Decoder/Driver, ACT Series, Inverted Output, CMOS, PDSO16
Decoder/Driver, ACT Series, Inverted Output, CMOS, PDSO16
DECODER/DEMULTIPLEXE
Acme Chip Technology Co., Limited | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | 74ACT138SCX | 7614306 | 74ACT138SCX | 31Y6359 |
Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Decoder/demultiplexer, 1 Onsemi | ||
Function | Decoder/Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder |
Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | ||
Package Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; SOIC16 | NSOIC |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
Input Lines | 1 |