CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Texas Instruments | RS Components, Ltd. | |
---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | CD4555BEE4 | 7092712 |
Product Name | CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select | |
Function | Decoder/Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer |
Input Lines | 1 | 1 |
Output Lines | 4 | 4 |
Supply Voltage | 3V; 18 | |
Package Type | PDIP,SO,SOIC,TSSOP | PDIP |