Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
74AC138 - Decoder/Driver, AC Series, Inverted Output, CMOS, PDSO16
74AC138 - Decoder/Driver, AC Series, Inverted Output, CMOS, PDSO16
1 LINE TO 8 LINE DECODER, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | 6711490P | 74AC138SC | 83C4174 |
Product Name | 1 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi | ||
Function | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder |
Input Lines | 1 | ||
Output Lines | 8 | 8; Other; 8Outputs | |
Package Type | SOIC | SOP; SOP16 | SOIC; SOIC |