Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74VHC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74VHC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REG 8B W/ LATCH 16TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007476-74VHC595MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC74VHC595FT(EK2,M; TC74VHC595FT(EL,K); TC74VHC595FT(EL,M);
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC SHIFT REG 8B W/ LATCH 16TSSOP
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
8 BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
8 BIT SIPO SHIFT REGISTER, TSSOP-16, FULL REEL; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
Product Number | 7395194 | 74VHC595MTCX | 74VHC595MTCX | 007476-74VHC595MTCX | 74VHC595MTCX | 74VHC595MTCX | 74VHC595MTCXTR-ND | 19C0154 |
Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Logic - Shift Registers - 74VHC595MTCX | Logic - Shift Registers | Counter Shift Registers | Shift Registers | 8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi | |
Register Type | Serial In / Serial Out - Shift Right; Parallel In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
Supply Voltage | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||||
Package Type | TSSOP; SZIP; Other | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | |||
Logic Family | 74VHC | |||||||
Pin Count | 16 | 16 | 16 |