The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio
Lansdale Semiconductor, Inc. | |
---|---|
Product Category | Shift Registers |
Product Number | 54LS164/C,D |
Product Name | 8-Bit Shift Register |
Register Type | Serial In / Parallel Out |
Supply Voltage | 7 V |
Package Type | DIP (optional feature); Other (optional feature); Lead Flat Pack |
Logic Family | TTL |