Nexperia B.V. 8-bit shift register with input flip-flops 74HC597PW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with input flip-flops - 74HC597PW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with input flip-flops
74HC597PW,118
8-bit shift register with input flip-flops 74HC597PW,118
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC597: CMOS level
    • For 74HCT597: TTL level
  • 8-bit parallel storage register inputs
  • Shift register has direct overriding load and clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Shift Registers - 74HC597PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC597PW,118
Logic - Shift Registers 74HC597PW,118
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC597PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC597PW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HC597PW,118
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site
Shift Registers - 74HC597PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC597PW,118
Shift Registers 74HC597PW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-5962-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-5962-2-ND
Shift Registers 1727-5962-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-5962-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-5962-6-ND
Shift Registers 1727-5962-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-5962-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-5962-1-ND
Shift Registers 1727-5962-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia - 33AC1255 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
33AC1255
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia 33AC1255
SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC597PW,118 74HC597PW,118 74HC597PW,118 74HC597PW,118 1727-5962-2-ND 33AC1255
Product Name 8-bit shift register with input flip-flops Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT403-1 SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS
Clock Frequency 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; 5 V tolerant inputs/outputs; positive-edge trigger; 3-state - 74LVC374AD-Q100J - Nexperia B.V.
Specs
Supply Voltage 1.2 - 3.6
Output Characteristics 3-State
Features ESD Protection
View Details
8-stage shift-and-store register - HEF4094BT,653 - Nexperia B.V.
Specs
Supply Voltage 3.0 - 15
Features ESD Protection
Package Type Other; SOT109-1
View Details
7 suppliers
8-stage shift-and-store register LED driver - HEF4794BT,118 - Nexperia B.V.
Specs
Supply Voltage 3.0 - 15
Features ESD Protection
Package Type Other; SOT109-1
View Details
2 suppliers
8-bit parallel-in/serial out shift register - 74HCT166PWJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
2 suppliers