onsemi Logic - Counters, Dividers MC100LVEL32DTR2

Description
IC DIVIDER DIV X2 3.3V 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - MC100LVEL32DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100LVEL32DTR2
Logic - Counters, Dividers MC100LVEL32DTR2
IC DIVIDER DIV X2 3.3V 8-TSSOP

IC DIVIDER DIV X2 3.3V 8-TSSOP

Supplier's Site Datasheet
Counters, Dividers - MC100LVEL32DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL32DTR2
Counters, Dividers MC100LVEL32DTR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Supplier's Site Datasheet
Counters, Dividers - MC100LVEL32DTR2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100LVEL32DTR2-ND
Counters, Dividers MC100LVEL32DTR2-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL32DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL32DTR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL32DTR2
IC DIVIDER BY 2 1-BIT 8TSSOP

IC DIVIDER BY 2 1-BIT 8TSSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number MC100LVEL32DTR2 MC100LVEL32DTR2 MC100LVEL32DTR2-ND MC100LVEL32DTR2
Product Name Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Clock Frequency 2600 MHz 2600 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3 V ~ 3.8 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
 - 54LS92J/B - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type DIP; CDIP14
View Details
2 suppliers
12-stage divider and oscillator - 74AHC1G4212GWH - Nexperia B.V.
Specs
Features ESD Protection
Clock Frequency 165 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Prescaler - 12011 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Clock Frequency 550 MHz
Supply Voltage 4.5 to 5.5 VDC
Package Type SOIC; PLCC; DIP
View Details