Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161PWT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161PWT - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161PWT
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161PWT
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Supplier's Site Datasheet
 - SN74HC161PWT - Rochester Electronics
Newburyport, MA, United States
SN74HC161 4-Bit Synchronous Binary Counters

SN74HC161 4-Bit Synchronous Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC161PWT - 133783-SN74HC161PWT - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - SN74HC161PWT
133783-SN74HC161PWT
Logic - Logic - Counters, Dividers - SN74HC161PWT 133783-SN74HC161PWT
Manufacturer: Texas Instruments Win Source Part Number: 133783-SN74HC161PWT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133783-SN74HC161PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Counters, Dividers - SN74HC161PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161PWT
Counters, Dividers SN74HC161PWT
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Supplier's Site
Counters, Dividers - 296-28657-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28657-2-ND
Counters, Dividers 296-28657-2-ND
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 296-28657-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28657-6-ND
Counters, Dividers 296-28657-6-ND
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 296-28657-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28657-1-ND
Counters, Dividers 296-28657-1-ND
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161PWT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161PWT
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - SN74HC161PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161PWT
Logic - Counters, Dividers SN74HC161PWT
IC COUNTER BIN 4BIT SYNC 16TSSOP

IC COUNTER BIN 4BIT SYNC 16TSSOP

Supplier's Site Datasheet
Integrated Circuits - SN74HC161PWT - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74HC161PWT
Integrated Circuits SN74HC161PWT
SN74HC161 4-BIT SYNCHRONOUS BINA

SN74HC161 4-BIT SYNCHRONOUS BINA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LIXINC Electronics Co., Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161PWT SN74HC161PWT 133783-SN74HC161PWT SN74HC161PWT 296-28657-2-ND SN74HC161PWT SN74HC161PWT SN74HC161PWT
Product Name SN74HC161 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC161PWT Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Integrated Circuits
Counter Category Synchronous Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6.0 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP; 16-TSSOP (0.173", 4.40mm Width) SSOP SOP; SSOP; Bulk
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HCT193F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
3 suppliers
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - 5962-8945801EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
3 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers