IC BINARY COUNTER 7-BIT 14SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 760400-MC14024BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Family Name: MC14024
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): NLV14024BDG; CD4024BNS; CD4024BNSRE4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC COUNTER RIPPLE 7STAGE 14SOIC
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
7-bit asynch binary counter,MC14024BD - Standard Logic - Counters & Shift Registers
7-bit asynch binary counter,MC14024BD - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
7-bit asynch binary counter,MC14024BD BP - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Pack. This product is non-returnable.
7-bit asynch binary counter,MC14024BD - Standard Logic - Counters & Shift Registers
IC BINARY COUNTER 7-BIT 14SOIC
IC COUNTER RIPPLE 7STAGE 14SOIC
4000 CMOS, SMD, 4024, SOIC14, 15V; Logic Family / Base Number:MC14024; Counter Type:Binary Ripple; Clock Frequency:12MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | Rochester Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | MC14024BDG | MC14024BDG | 760400-MC14024BDG | MC14024BDG | MC14024BDG | 5188830 | MC14024BDGOS-ND | MC14024BDG | 92K6815 |
Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14024BDG | Integrated Circuits | Counters, Dividers | Logic - Counters, Dividers | 4000 Cmos, Smd, 4024, Soic14, 15V; Logic Family / Base Number Onsemi | ||
Package Type | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Tube | SOIC; SOIC-14 NB | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
Supply Voltage | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | 3 V ~ 18.0 V | 3V | 3V; 3V | ||||
Clock Frequency | 12 MHz | 12 MHz | 12 MHz | ||||||
Number of units in IC | 1 | 1 |