Texas Instruments CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BM

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BM - Texas Instruments
Dallas, TX, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider
CD4024BM
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BM
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125

CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125

Supplier's Site Datasheet
 - 6629584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = SOIC Logic Function = Counter, Divider Number of Stages = 7 Logic Family = 4000 Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 3 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 7
Logic Family = 4000
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 3 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6629584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = SOIC Logic Function = Counter, Divider Number of Stages = 7 Logic Family = 4000 Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 3 V

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 7
Logic Family = 4000
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 3 V

Supplier's Site
 - CD4024BM - Rochester Electronics
Newburyport, MA, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider

Supplier's Site Datasheet
Counters, Dividers - CD4024BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4024BM
Counters, Dividers CD4024BM
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Supplier's Site
Integrated Circuits - CD4024BM - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD4024BM
Integrated Circuits CD4024BM
IC COUNTER/DIVIDER BIN 14-SOIC

IC COUNTER/DIVIDER BIN 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4024BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4024BM
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4024BM
IC BINARY COUNTER 7-BIT 14SOIC

IC BINARY COUNTER 7-BIT 14SOIC

Supplier's Site
Counters, Dividers - 296-25942-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25942-5-ND
Counters, Dividers 296-25942-5-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4024BM - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4024BM
Logic - Counters, Dividers CD4024BM
IC COUNTER/DIVIDER BIN 14-SOIC

IC COUNTER/DIVIDER BIN 14-SOIC

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4024BM - 1159614-CD4024BM - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - CD4024BM
1159614-CD4024BM
Logic - Logic - Counters, Dividers - CD4024BM 1159614-CD4024BM
Manufacturer: Texas Instruments Win Source Part Number: 1159614-CD4024BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 7 Direction: Up Reset: Asynchronous Count Rate: 24MHZ Family Name: CD4024 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): HCF4024BM1; HCF4024M013TR; CD4024BCMX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159614-CD4024BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Family Name: CD4024
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): HCF4024BM1; HCF4024M013TR; CD4024BCMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Logic, Counter/divider Bin, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8516 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Counter/divider Bin, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8516
Logic, Counter/divider Bin, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8516
LOGIC, COUNTER/DIVIDER BIN, 14SOIC; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

LOGIC, COUNTER/DIVIDER BIN, 14SOIC; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Quarktwin Technology Ltd. LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited Win Source Electronics Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4024BM 6629584P CD4024BM CD4024BM CD4024BM CD4024BM 296-25942-5-ND CD4024BM 1159614-CD4024BM 36AJ8516
Product Name CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Integrated Circuits Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Logic - Logic - Counters, Dividers - CD4024BM Logic, Counter/divider Bin, 14Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 3V; 18 3V 1.8V; 3 V ~ 18 V 3 V ~ 18.0 V 3 V ~ 18 V 3V; 3V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; Tube SOIC SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC SOIC
Logic Family CD4000 CMOS CMOS
Number of Stages (Bits) 12 bits 7 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
2 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
10 suppliers
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers