Nexperia B.V. 14-stage binary ripple counter 74HC4020BQ,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter - 74HC4020BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter
74HC4020BQ,115
14-stage binary ripple counter 74HC4020BQ,115
The 74HC4020; 74HCT4020 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020: CMOS level For 74HCT4020: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4020; 74HCT4020 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4020: CMOS level
    • For 74HCT4020: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
Counters, Dividers - 74HC4020BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4020BQ,115
Counters, Dividers 74HC4020BQ,115
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
 - 74HC4020BQ,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74HC4020BQ - Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, DHVQFN-16

Nexperia 74HC4020BQ - Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, DHVQFN-16

Supplier's Site Datasheet
Logic - Counters, Dividers - 74HC4020BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4020BQ,115
Logic - Counters, Dividers 74HC4020BQ,115
IC COUNTER RPPL 14STAGE DHVQFN16

IC COUNTER RPPL 14STAGE DHVQFN16

Supplier's Site Datasheet
Counters, Dividers - 1727-4539-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-4539-2-ND
Counters, Dividers 1727-4539-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Counters, Dividers - 1727-4539-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-4539-1-ND
Counters, Dividers 1727-4539-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Counters, Dividers - 1727-4539-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-4539-6-ND
Counters, Dividers 1727-4539-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4020BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC4020BQ,115
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC4020BQ,115
IC BINARY COUNTER 14BIT 16DHVQFN

IC BINARY COUNTER 14BIT 16DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Rochester Electronics Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4020BQ,115 74HC4020BQ,115 74HC4020BQ,115 74HC4020BQ,115 1727-4539-2-ND 74HC4020BQ,115
Product Name 14-stage binary ripple counter Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Asynchronous Synchronous Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2 V ~ 6 V
Package Type SOT763-1 16-VFQFN Exposed Pad DHVQFN16 16-VFQFN Exposed Pad
Logic Family CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

12-stage binary ripple counter - 74HCT4040D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
6 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74LVC161BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.2 - 3.6
View Details
5 suppliers
12-stage binary ripple counter - 74HCT4040PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
6 suppliers
14-stage binary ripple counter - 74HCT4020PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
5 suppliers