Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
IC BINARY RIPPLE COUNTER 16SOIC
IC BINARY COUNTER 14-BIT 16SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | 74HC4060D/AUJ | 74HC4060D/AUJ | 74HC4060D/AUJ | 74HC4060D/AUJ-ND |
Product Name | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
Supply Voltage | 2 V ~ 6 V | |||
Package Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | |
Clock Frequency | 95 MHz | 95 MHz | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |