Nexperia B.V. Johnson decade counter with 10 decoded outputs 74HC4017PW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Johnson decade counter with 10 decoded outputs - 74HC4017PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Johnson decade counter with 10 decoded outputs
74HC4017PW,118
Johnson decade counter with 10 decoded outputs 74HC4017PW,118
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4017: CMOS level
    • For 74HCT4017: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Counters, Dividers - 74HC4017PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4017PW,118
Logic - Counters, Dividers 74HC4017PW,118
IC JOHNSON DECADE COUNT 16TSSOP

IC JOHNSON DECADE COUNT 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 74HC4017PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4017PW,118
Counters, Dividers 74HC4017PW,118
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 1727-8402-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-8402-2-ND
Counters, Dividers 1727-8402-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 1727-8402-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-8402-6-ND
Counters, Dividers 1727-8402-6-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 1727-8402-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-8402-1-ND
Counters, Dividers 1727-8402-1-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4017PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC4017PW,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC4017PW,118
IC DECADE COUNTER 10BIT 16TSSOP

IC DECADE COUNTER 10BIT 16TSSOP

Supplier's Site
 - 74HC4017PW,118 - Rochester Electronics
Newburyport, MA, United States
74HC4017 - Johnson decade counter with 10 decoded outputs

74HC4017 - Johnson decade counter with 10 decoded outputs

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Counters, Dividers
1371200-74HC4017PW,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 1371200-74HC4017PW,118
Win Source Part Number: 1371200-74HC4017PW,1 18 Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4017 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2 V ~ 6 V Logic Type: Counter, Decade Reset: Asynchronous Number of Elements: 1 Number of Bits per Element: 5 Direction: Up Trigger Type: Positive, Negative Timing: Synchronous Count Rate: 83 MHz

Win Source Part Number: 1371200-74HC4017PW,118
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC4017
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2 V ~ 6 V
Logic Type: Counter, Decade
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 5
Direction: Up
Trigger Type: Positive, Negative
Timing: Synchronous
Count Rate: 83 MHz

Supplier's Site Datasheet
Counter, Johnson, 77Mhz, Tssop-16; Logic Family / Base Number Nexperia - 85X2929 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Johnson, 77Mhz, Tssop-16; Logic Family / Base Number Nexperia
85X2929
Counter, Johnson, 77Mhz, Tssop-16; Logic Family / Base Number Nexperia 85X2929
COUNTER, JOHNSON, 77MHZ, TSSOP-16; Logic Family / Base Number:74HC4017; Counter Type:Decade, Johnson; Clock Frequency:77MHz; Count Maximum:9; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

COUNTER, JOHNSON, 77MHZ, TSSOP-16; Logic Family / Base Number:74HC4017; Counter Type:Decade, Johnson; Clock Frequency:77MHz; Count Maximum:9; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Rochester Electronics Win Source Electronics Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4017PW,118 74HC4017PW,118 74HC4017PW,118 1727-8402-2-ND 74HC4017PW,118 74HC4017PW,118 1371200-74HC4017PW,118 85X2929
Product Name Johnson decade counter with 10 decoded outputs Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counter, Johnson, 77Mhz, Tssop-16; Logic Family / Base Number Nexperia
Features ESD Protection
Counter Type Johnson BCD/Decade Counter Johnson Decade, Johnson
Counter Category Asynchronous Synchronous Synchronous; Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type SOT403-1 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP; 16-TSSOP (0.173", 4.40mm Width) SSOP SOT403 SSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary up/down counter - 74HCT193PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
5 suppliers
12-stage binary ripple counter - 74HC4040BQX - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
6 suppliers
Presettable synchronous 4-bit binary up/down counter - 74HCT193PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers
15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Clock Frequency 165 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers