NXP Semiconductors Logic - Counters, Dividers 74LV4020D,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - 74LV4020D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74LV4020D,118
Logic - Counters, Dividers 74LV4020D,118
IC 14STAGE BINARY RIPPLE 16SOIC

IC 14STAGE BINARY RIPPLE 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74LV4020D,118-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74LV4020D,118-ND
Counters, Dividers 74LV4020D,118-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LV4020D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LV4020D,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LV4020D,118
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Counters, Dividers - 74LV4020D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LV4020D,118
Counters, Dividers 74LV4020D,118
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LV4020D,118 74LV4020D,118-ND 74LV4020D,118 74LV4020D,118
Product Name Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Asynchronous
Counter Direction UP UP
Clock Frequency 100 MHz 100 MHz
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
 - 5493/BCA - Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP14
View Details
2 suppliers
8-bit binary counter with output register; 3-state - 74HC590PW-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
General Purpose Timers - ICM7555CBAZ-T - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Supply Voltage 1.8V; 2 V
Package Type SOIC; PDIP
Logic Family CMOS
View Details