Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253262-SN74AC563DW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.6ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC563
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
SN74AC563 OCTAL D-TYPE TRANSPARE
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs
Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | LIXINC Electronics Co., Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
Product Number | SN74AC563DW | 1253262-SN74AC563DW | SN74AC563DW | SN74AC563DW | 296-4334-5-ND | SN74AC563DW | SN74AC563DW |
Product Name | SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs | Logic - Logic - Latches - SN74AC563DW | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits | |
Latch Type | Transparent-D | Transparent-D | D | Transparent-D | |||
Output Characteristics | 3-State | 3-State | 3-State | ||||
Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
Operating Current | 0.0800 mA | ||||||
Propagation Delay | 15 ns | 4.6 ns | 4.6 ns | 4.6 ns |