Texas Instruments SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CN

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS573CN - Texas Instruments
Dallas, TX, United States
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS573CN
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CN
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Supplier's Site Datasheet
Integrated Circuits - SN74ALS573CN - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74ALS573CN
Integrated Circuits SN74ALS573CN
IC OCT D TRANSP LATCH 3ST 20-DIP

IC OCT D TRANSP LATCH 3ST 20-DIP

Supplier's Site Datasheet
Yishun, Singapore
Logic - Logic - Latches - SN74ALS573CN
082237-SN74ALS573CN
Logic - Logic - Latches - SN74ALS573CN 082237-SN74ALS573CN
Manufacturer: Texas Instruments Win Source Part Number: 082237-SN74ALS573CN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Alternative Parts (Cross-Reference): DM74ALS573BN; SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082237-SN74ALS573CN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Alternative Parts (Cross-Reference): DM74ALS573BN; SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Supplier's Site Datasheet
Latches - SN74ALS573CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Supplier's Site
Latches - 296-1502-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS573CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS573CN
Integrated Circuits (ICs) - Logic - Latches SN74ALS573CN
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - SN74ALS573CN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS573CN
Logic - Latches SN74ALS573CN
IC OCT D TRANSP LATCH 3ST 20-DIP

IC OCT D TRANSP LATCH 3ST 20-DIP

Supplier's Site Datasheet
 - 302744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Latch Mode = Transparent Latching Element = D Type Number of Bits = 8 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 20 Dimensions = 24.33 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Latch Mode = Transparent
Latching Element = D Type
Number of Bits = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Dimensions = 24.33 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 302744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Latch Mode = Transparent Latching Element = D Type Number of Bits = 8 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 20 Dimensions = 24.33 x 6.35 x 4.57mm

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Latch Mode = Transparent
Latching Element = D Type
Number of Bits = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Dimensions = 24.33 x 6.35 x 4.57mm

Supplier's Site
 - 1451003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Octal transparent D latch,SN74ALS573CN - Standard Logic - Latches

Octal transparent D latch,SN74ALS573CN - Standard Logic - Latches

Supplier's Site
Ic, 74Als Ttl, 74Als573, Dip20, 5V; Logic Family / Base Number Texas Instruments - 29AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Als Ttl, 74Als573, Dip20, 5V; Logic Family / Base Number Texas Instruments
29AH7469
Ic, 74Als Ttl, 74Als573, Dip20, 5V; Logic Family / Base Number Texas Instruments 29AH7469
IC, 74ALS TTL, 74ALS573, DIP20, 5V; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, 74ALS TTL, 74ALS573, DIP20, 5V; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments - 60K6796 - Newark, An Avnet Company
Chicago, IL, United States
Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments
60K6796
Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments 60K6796
OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments LIXINC Electronics Co., Limited Win Source Electronics Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS573CN SN74ALS573CN 082237-SN74ALS573CN SN74ALS573CN 296-1502-5-ND SN74ALS573CN SN74ALS573CN 302744P 1451003 29AH7469
Product Name SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs Integrated Circuits Logic - Logic - Latches - SN74ALS573CN Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Ic, 74Als Ttl, 74Als573, Dip20, 5V; Logic Family / Base Number Texas Instruments
Latch Type Transparent-D D Transparent-D D; Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 27 mA
Propagation Delay 14 ns 2 ns 2 ns 2 ns 2 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HCT259EE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5V; 5
Operating Current 0.0800 mA
View Details
6 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers