3-PLL Programmable Clock Generator,SOIC8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
3-PLL Programmable Clock Generator,SOIC8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164018-CY22381FXI
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 166MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: CY22381
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY22381SI-xxxT; CY22381FI; CY22381FIT;
Introduction Date: December 08, 2000
ECCN: EAR99
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
CY22381 - Clock Generator
CLOCK GENERATOR, 166MHZ PDSO8
RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
Product Number | 1242934 | 1164018-CY22381FXI | CY22381FXI | CY22381FXI |
Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | ||
Package Type | SOIC | Surface Mount | SOP | SOIC |
Frequency | 150 MHz | 166 MHz | 166 MHz | |
Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | |
Bus Interface | CMOS; CMOS | CMOS; CMOS |