Intersil offers the 555 timer, a highly stable controller capable of producing accurate timing pulses. With monostable operation, you control the time delay by one external resistor and one capacitor. With a stable operation, the frequency and duty cycle are accurately controlled with two external resistors and one capacitor.
Timing From Microseconds to Days. ICM7242 is a Long Range Fixed Timer
Mounting Type = Through Hole
Timer Type = Standard
Package Type = PDIP
Number of Internal Timers = 1
Pin Count = 8
Maximum Input Frequency = 1MHz
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 18 V
Minimum Operating Temperature = -25 °C
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Tube. This product is non-returnable.
Intersil offers the 555 timer, a highly stable controller capable of producing accurate timing pulses. With monostable operation, you control the time delay by one external resistor and one capacitor. With a stable operation, the frequency and duty cycle are accurately controlled with two external resistors and one capacitor.
Timing From Microseconds to Days. ICM7242 is a Long Range Fixed Timer
Mounting Type = Through Hole
Timer Type = Standard
Package Type = PDIP
Number of Internal Timers = 1
Pin Count = 8
Maximum Input Frequency = 1MHz
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 18 V
Minimum Operating Temperature = -25 °C
Maximum Operating Temperature = +85 °C
555 Type, Timer/Oscillator (Single) IC 1MHz 8-PDIP
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | IC Timers | IC Timers |
Product Number | 9215374P | ICM7555IPAZ-ND |
Product Name | Programmable Timers and Oscillators | |
Package Type | PDIP | Through Hole; DIP; 8-DIP (0.300", 7.62mm) |