8 MHz to 12 MHz Clock Input Frequency. Three Independent 16-Bit Counters. Six Programmable Counter Modes. Status Read Back Command. Binary or BCD Counting. Fully TTL Compatible. Single 5 V Power Supply. Low Power
Mounting Type = Surface Mount
Timer Type = Programmable
Package Type = PLCC
Number of Internal Timers = 1
Pin Count = 28
Maximum Input Frequency = 8MHz
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
8 MHz to 12 MHz Clock Input Frequency. Three Independent 16-Bit Counters. Six Programmable Counter Modes. Status Read Back Command. Binary or BCD Counting. Fully TTL Compatible. Single 5 V Power Supply. Low Power
Mounting Type = Surface Mount
Timer Type = Programmable
Package Type = PLCC
Number of Internal Timers = 1
Pin Count = 28
Maximum Input Frequency = 8MHz
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Delivery on production packaging - Tube. This product is non-returnable.
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)
82C54 - Programmable Timer, 3 Timer(s), CMOS, PQCC28
RS Components, Ltd. | DigiKey | Rochester Electronics | |
---|---|---|---|
Product Category | IC Timers | IC Timers | IC Timers |
Product Number | 9215595 | CS82C54Z-ND | CS82C54Z |
Product Name | Programmable Timers and Oscillators | ||
Package Type | PLCC | Surface Mount; 28-LCC (J-Lead) | |
Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
Frequency | 8 MHz | 8 MHz |