onsemi Logic - Gates and Inverters MC74HC1G00DTT1G

Description
IC GATE NAND 1CH 2-INP 5TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74HC1G00DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G00DTT1G
Logic - Gates and Inverters MC74HC1G00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site Datasheet
 - 8061454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Space-saving single-gate devices from the ON Semiconductor 74HC CMOS logic family. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = TSOP Pin Count = 5 Logic Family = HC Input Type = CMOS Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

Space-saving single-gate devices from the ON Semiconductor 74HC CMOS logic family.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = TSOP
Pin Count = 5
Logic Family = HC
Input Type = CMOS
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8061454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Space-saving single-gate devices from the ON Semiconductor 74HC CMOS logic family. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = TSOP Pin Count = 5 Logic Family = HC Input Type = CMOS Maximum Operating Supply Voltage = 6 V

Space-saving single-gate devices from the ON Semiconductor 74HC CMOS logic family.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = TSOP
Pin Count = 5
Logic Family = HC
Input Type = CMOS
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 1455260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Space-saving single-gate devices from the ON Semiconductor 74HC CMOS logic family. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = TSOP Pin Count = 5 Logic Family = HC Input Type = CMOS Maximum Operating Supply Voltage = 6 V

Space-saving single-gate devices from the ON Semiconductor 74HC CMOS logic family.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = TSOP
Pin Count = 5
Logic Family = HC
Input Type = CMOS
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Gates and Inverters - MC74HC1G00DTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G00DTT1GOSTR-ND
Gates and Inverters MC74HC1G00DTT1GOSTR-ND
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G00DTT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G00DTT1GOSDKR-ND
Gates and Inverters MC74HC1G00DTT1GOSDKR-ND
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G00DTT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G00DTT1GOSCT-ND
Gates and Inverters MC74HC1G00DTT1GOSCT-ND
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G00DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G00DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site
 - MC74HC1G00DTT1G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G - 022756-MC74HC1G00DTT1G - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G
022756-MC74HC1G00DTT1G
Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G 022756-MC74HC1G00DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022756-MC74HC1G00DTT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022756-MC74HC1G00DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 6 V

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G00DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G00DTT1G
Gates and Inverters MC74HC1G00DTT1G
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Supplier's Site Datasheet
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi - 45J1288 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi
45J1288
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi 45J1288
SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:12.5mA; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:12.5mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi - 81Y6640 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi
81Y6640
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi 81Y6640
NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC1G00DTT1G 8061454P MC74HC1G00DTT1GOSTR-ND MC74HC1G00DTT1G MC74HC1G00DTT1G 022756-MC74HC1G00DTT1G MC74HC1G00DTT1G 45J1288 81Y6640
Product Name Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G Gates and Inverters Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi
Gate Type NOT; NAND NAND NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6 V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 6V
Operating Current 1.00E-3 mA 2.6 mA 12.5 mA
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
High Level Output Current (Source) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
<p>High Voltage CMOS Logic ICs<analog></analog></p> - BU4066BCFV - ROHM Semiconductor GmbH
Specs
Supply Voltage 3V
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54F38/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
5 suppliers
Dual 4-input NAND gate - 74HC20PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
8 suppliers