Nexperia B.V. 2-input EXCLUSIVE-OR gate 74HCT1G86GV-Q100H

Description
The 74HC1G86-Q100; 74HCT1G86-Q100 is a single 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC1G86-Q100: CMOS level For 74HCT1G86-Q100: TTL level CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74HCT1G86GV-Q100H - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74HCT1G86GV-Q100H
2-input EXCLUSIVE-OR gate 74HCT1G86GV-Q100H
The 74HC1G86-Q100; 74HCT1G86-Q100 is a single 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC1G86-Q100: CMOS level For 74HCT1G86-Q100: TTL level CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)

The 74HC1G86-Q100; 74HCT1G86-Q100 is a single 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC1G86-Q100: CMOS level
    • For 74HCT1G86-Q100: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Symmetrical output impedance
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT1G86GV-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT1G86GV-Q100H
Logic - Gates and Inverters 74HCT1G86GV-Q100H
IC GATE XOR 1CH 2-INP SC74A

IC GATE XOR 1CH 2-INP SC74A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates 74HCT1G86GV-Q100/SO5 /REEL 7" Q

Logic Gates 74HCT1G86GV-Q100/SO5/REEL 7" Q

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT1G86GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT1G86GV-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT1G86GV-Q100H
IC GATE XOR 1CH 2-INP SC74A

IC GATE XOR 1CH 2-INP SC74A

Supplier's Site
Gates and Inverters - 74HCT1G86GV-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT1G86GV-Q100H
Gates and Inverters 74HCT1G86GV-Q100H
XOR (Exclusive OR) IC 1 Channel SC-74A

XOR (Exclusive OR) IC 1 Channel SC-74A

Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT1G86GV-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT1G86GV-Q100HTR-ND
Gates and Inverters 1727-74HCT1G86GV-Q100HTR-ND
XOR (Exclusive OR) IC 1 Channel SC-74A

XOR (Exclusive OR) IC 1 Channel SC-74A

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT1G86GV-Q100H 74HCT1G86GV-Q100H 74HCT1G86GV-Q100H 74HCT1G86GV-Q100H 74HCT1G86GV-Q100H 1727-74HCT1G86GV-Q100HTR-ND
Product Name 2-input EXCLUSIVE-OR gate Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 4.5 - 5.5 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family TTL; TTL
Propagation Delay 10 ns 13 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input AND gate with voltage-level translator - 74AUP1T08GWH - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
View Details
7 suppliers
Quad 2-input NOR gate - 74HC02BQ-Q100,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
5 suppliers
Dual 2-input EXCLUSIVE-OR gate - 74HC2G86DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
7 suppliers
Low-power configurable multiple function gate - 74AUP1G98GM,115 - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Propagation Delay 8.9 ns
View Details
5 suppliers