Lansdale Semiconductor, Inc. Triple 3-Input AND Gate 54SS11/D

Description
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input AND Gate - 54SS11/D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input AND Gate
54SS11/D
Triple 3-Input AND Gate 54SS11/D
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.

The 54SS00/74SS00 series of transistor-transistor logic was originally manufactured by Motorola and utilizes Super Schottky technology.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 54SS11/D
Product Name Triple 3-Input AND Gate
Gate Type AND
Supply Voltage 7 VDC
Inputs 3
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

<p>Single Gate CMOS Logic ICs <logic></logic></p> - BU4SU69G2 - ROHM Semiconductor GmbH
Specs
Gate Type NOT
Supply Voltage 3V; 16 V
Logic Family CMOS
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
 - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 3.3V; 5V
Propagation Delay 140 ns
Low Level Output Current (Sink) 140 mA
View Details
 - 54H10J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; DIP14
View Details
2 suppliers