Lansdale Semiconductor, Inc. AND-OR-INVERT Gate 54H54/C,A

Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
AND-OR-INVERT Gate - 54H54/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
AND-OR-INVERT Gate
54H54/C,A
AND-OR-INVERT Gate 54H54/C,A
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

TTL III circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 54H54/C,A
Product Name AND-OR-INVERT Gate
Gate Type NOT; AND; OR
Supply Voltage 7 V
Logic Family TTL
Power Dissipation 40 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G126DBVTE4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
View Details
<p>Single Gate CMOS Logic ICs <logic></logic></p> - BU4S01G2 - ROHM Semiconductor GmbH
Specs
Gate Type NOR
Supply Voltage 3V; 16 V
Logic Family CMOS
View Details
3 suppliers
 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP14
View Details
Low-power configurable gate with voltage-level translator - 74AUP1T57GM,132 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
2 suppliers