Nexperia B.V. Low-power configurable multiple function gate 74LVC1G97GW,125

Description
The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74LVC1G97GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74LVC1G97GW,125
Low-power configurable multiple function gate 74LVC1G97GW,125
The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • 5 V tolerant input/output for interfacing with 5 V logic
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8B/JESD36 (2.7 V to 3.6 V).
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Inputs accept voltages up to 5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G97GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G97GW,125
Gates and Inverters - Multi-Function, Configurable 74LVC1G97GW,125
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97GW,125
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97GW,125
IC GATE MULTIFUNCTION 6TSSOP

IC GATE MULTIFUNCTION 6TSSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-1772-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-1772-1-ND
Gates and Inverters - Multi-Function, Configurable 1727-1772-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-1772-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-1772-2-ND
Gates and Inverters - Multi-Function, Configurable 1727-1772-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-1772-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-1772-6-ND
Gates and Inverters - Multi-Function, Configurable 1727-1772-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97GW,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97GW,125
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97GW,125
IC GATE MULTIFUNCTION 6TSSOP

IC GATE MULTIFUNCTION 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G97GW,125 74LVC1G97GW,125 74LVC1G97GW,125 1727-1772-1-ND 74LVC1G97GW,125
Product Name Low-power configurable multiple function gate Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.65 - 5.5 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family TTL; TTL
Propagation Delay 6.3 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT363-2 SOP; SSOP; TSSOP; Other; 6-TSSOP, SC-88, SOT-363 TSSOP; Other; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input NAND gate - 74AUP1G00GN,132 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
6 suppliers
Low-power triple Schmitt trigger - 74AUP3G17GTX - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Features Schmitt Trigger
View Details
Low-power 2-input AND gate - 74AUP1G08GM-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
7 suppliers
Low-power 3-input OR-gate - 74AUP1G332GM,132 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
5 suppliers