DIODES Incorporated Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7TR-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7CT-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7 - 007220-74LVC1G98FW4-7 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7
007220-74LVC1G98FW4-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7 007220-74LVC1G98FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007220-74LVC1G98FW4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007220-74LVC1G98FW4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G98FW4-7TR-ND 007220-74LVC1G98FW4-7 74LVC1G98FW4-7 74LVC1G98FW4-7 74LVC1G98FW4-7
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7 Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type Multi Function Gate NOT; Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Automotive Single 2-input NAND gate - BD7LS00G-C - ROHM Semiconductor GmbH
Specs
Gate Type NAND
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SSOP
View Details
 - 54HC30/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers
2-input EXCLUSIVE-OR gate - 74HC1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
8 suppliers