onsemi Gates and Inverters MC74HC14ANG

Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC14ANGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC14ANGOS-ND
Gates and Inverters MC74HC14ANGOS-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Supplier's Site Datasheet
Gates and Inverters - MC74HC14ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC14ANG
Gates and Inverters MC74HC14ANG
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC14ANG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC14ANG
Logic - Gates and Inverters MC74HC14ANG
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC14ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC14ANG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC14ANG
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Fort Worth, TX, USA
CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free
70099934
CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free 70099934
CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free

CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC14ANGOS-ND MC74HC14ANG MC74HC14ANG MC74HC14ANG 70099934
Product Name Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free
Gate Type NOT NOT; Inverter NOT NOT NOT
Supply Voltage 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 1 1
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND
Supply Voltage 5.5 V
Logic Family LVCMOS
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
7 suppliers
 - 54L86/BCA - Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
<p>High Voltage CMOS Logic ICs<analog></analog></p> - BU4551BFV - ROHM Semiconductor GmbH
Specs
Supply Voltage 3V; 16 V
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details