STs MEMS accelerometers include analogue and digital sensors featuring up to ±400g acceleration full scale and from 1.71 to 3.6 V supply voltage. Advanced power-saving features including low-power mode, auto wake-up function and FIFO buffer that can be used to store data reducing the host processor loading and system power consumption.
Number of Axis = 3
Sensor Range = ±8g
Sensitivity = 4.3mg/digit
Technology = Digital
Interface Type = I2C, SPI
Noise = 218µg/âHz
Mounting Type = Surface Mount
Package Type = LGA
Pin Count = 16
Dimensions = 3.15 x 3.15 x 1mm
Delivery on production packaging - Reel. This product is non-returnable.
STs MEMS accelerometers include analogue and digital sensors featuring up to ±400g acceleration full scale and from 1.71 to 3.6 V supply voltage. Advanced power-saving features including low-power mode, auto wake-up function and FIFO buffer that can be used to store data reducing the host processor loading and system power consumption.
Number of Axis = 3
Sensor Range = ±8g
Sensitivity = 4.3mg/digit
Technology = Digital
Interface Type = I2C, SPI
Noise = 218µg/âHz
Mounting Type = Surface Mount
Package Type = LGA
Pin Count = 16
Dimensions = 3.15 x 3.15 x 1mm
STs MEMS accelerometers include analogue and digital sensors featuring up to ±400g acceleration full scale and from 1.71 to 3.6 V supply voltage. Advanced power-saving features including low-power mode, auto wake-up function and FIFO buffer that can be used to store data reducing the host processor loading and system power consumption.
Number of Axis = 3
Sensor Range = ±8g
Sensitivity = 4.3mg/digit
Technology = Digital
Interface Type = I2C, SPI
Noise = 218µg/âHz
Mounting Type = Surface Mount
Package Type = LGA
Pin Count = 16
Dimensions = 3.15 x 3.15 x 1mm
RS Components, Ltd. | |
---|---|
Product Category | Sensor Chips |
Product Number | 1106600P |
Sensor Type | Acceleration Sensors |