AUTOMOTIVE SENSOR DIGITAL 0C-90C
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-DFN (2.5x2.5)
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-DFN (2.5x2.5)
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-DFN (2.5x2.5)
TEMP SENSOR, DIGITAL, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.4V
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
Product Number | STS31A-DIS-B2.5KS | 1649-STS31A-DIS-B2.5KSTR-ND | 66AH3115 |
Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temp Sensor, Digital, -40 To 125Deg C; Ic Output Type Sensirion |
Sensor Type | Temperature | Temperature |